RF Diode Schottky - Single 4V 75mW SOT-23-3
RF DIODE SCHOTTKY 4V 75MW SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMS-8101-TR2G-ND | HSMS-8101-TR2G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VR | 4 volts |