Infineon IDDD16G65C6XTMA1
Infineon IDDD16G65C6XTMA1
Infineon IDDD16G65C6XTMA1
Diode Silicon Carbide Schottky 650V 43A (DC) Surface Mount PG-HDSOP-10-1
Diode Silicon Carbide Schottky 650V 43A (DC) Surface Mount PG-HDSOP-10-1
Diode Silicon Carbide Schottky 650V 43A (DC) Surface Mount PG-HDSOP-10-1
Rectifier Diode
Schottky Diodes & Rectifiers SIC DIODES
SIC SCHOTTKY DIODE, SINGLE, 43A, HDSOP; Product Range:CoolSiC 6G 650V Series; Diode Configuration:Single
DIODE SIL CARB 650V 43A HDSOP-10
DIODE SIL CARB 650V 43A HDSOP-10
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 2168375 | 2168376P | 448-IDDD16G65C6XTMA1CT-ND | IDDD16G65C6XTMA1 | IDDD16G65C6XTMA1 | 62AC6974 | IDDD16G65C6XTMA1 | IDDD16G65C6XTMA1 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Sic Schottky Diode, Single, 43A, Hdsop; Product Range Infineon | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Pg-hdsop | HDSOP | PG-HDSOP-1 | HDSOP-10 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -55 to 175 C (-67 to 347 F) | |||||||
| Life Cycle Stage | NRND | Active |