Manufacturer: Broadcom Limited
Win Source Part Number: 776233-HSMS-286R-BLK
Packaging: Cut Strip
Operating Temperature Range: 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Diode Type: Schottky - 2 Pair Series Connection
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Family Name: HSMS-286R
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Peak Reverse (Maximum): 4V
Alternative Parts (Cross-Reference): HSMS-286R; HSMS-286R-TR1G; HSMS-286R-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
RF Diode Schottky - 2 Pair Series Connection 4V SOT-363
Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-286R-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286R-BLKG can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 4V SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 776233-HSMS-286R-BLKG | 516-2853-ND | 284-HSMS-286R-BLKG | HSMS-286R-BLKG |
| Product Name | RF Diodes - HSMS-286R-BLKG | RF Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 2 Pair Series Connection | Schottky | ||
| CT | 0.2500 pF | 0.2500 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |
| Configuration | Single |