4-line ESD protection for high-speed lines Product overview: HSP051-4M5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP051-4M5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362403-HSP051-4M5
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: HSP
Package: Tape & Reel
Product Status: Active
Package / Case: 5-XFDFN
Supplier Device Package: 5-µQFN (1.3x0.8)
Base Product Number: HSP051
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: HDMI, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.7V
Voltage - Clamping (Max) @ Ipp: 11.3V
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Power Line Protection: Yes
Capacitance @ Frequency: 0.6pF @ 200MHz ~ 2.5GHz
Unidirectional Channels: 4
11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 5VWM 11.3VC 5UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-HSP051-4M5 | 1362403-HSP051-4M5 | 497-18415-2-ND | HSP051-4M5 | HSP051-4M5 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package | 5-XFDFN | 5-XFDFN | 5-uQFN (1.3x0.8) | ||
| VC | 11.3 volts | 11.3 volts | 11.3 volts |