Eaton Corporation
Inrush Current Limiters (ICL)
ICL130D15MIC
Description
ICL 1.3 OHM 20% 9A 16MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 1.3 OHM 20% 9A 16MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
283-ICL130D15MIC-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
144 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.2 volts
VR
600 volts
View Details
Diode Type
Schottky; Schottky
VF
0.7000 volts
VR
15 volts
View Details
5 suppliers