Infineon SIC Diode IDD03SG60C
Infineon SIC Diode IDD03SG60C
Infineon SIC Diode IDD03SG60C
Diode Silicon Carbide Schottky 600V 3A (DC) Surface Mount PG-TO252-3
Diode Silicon Carbide Schottky 600V 3A (DC) Surface Mount PG-TO252-3
Diode Silicon Carbide Schottky 600V 3A (DC) Surface Mount PG-TO252-3
DIODE SIL CARB 600V 3A TO252-3
SIC SCHOTTKY DIODE, 600V, 3A, TO-252; Product Range:thinQ series; Diode Configuration:Single
Schottky Diodes & Rectifiers SIC DIODES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 2579255 | 448-IDD03SG60CXTMA2DKR-ND | IDD03SG60CXTMA2 | 39AH8856 | IDD03SG60CXTMA2 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 600V, 3A, To-252; Product Range Infineon | Schottky Diodes & Rectifiers |
| Package | TO-252 | DPAK; TO-252 (DPAK) | TO-252-3 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Active |