Broadcom Inc. RF Diodes HSMS-286F-TR2G

Description
RF Diode Schottky - 1 Pair Common Cathode 4V SOT-323
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Common Cathode 4V SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-286F-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Cathode 4V SOT-323

RF Diode Schottky - 1 Pair Common Cathode 4V SOT-323

Buy Now Datasheet
RF Diodes - HSMS-286F-TR2G - 1044110-HSMS-286F-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-286F-TR2G
1044110-HSMS-286F-TR2G
RF Diodes - HSMS-286F-TR2G 1044110-HSMS-286F-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 1044110-HSMS-286F-TR 2G Packaging: Reel - TR Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044110-HSMS-286F-TR2G
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Schottky 4V Diode and Rectifier
284-HSMS-286F-TR2G
Schottky 4V Diode and Rectifier 284-HSMS-286F-TR2G
RF DIODE SCHOTTKY 4V SOT323 Product overview: HSMS-286F-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286F-TR2G can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 4V SOT323 Product overview: HSMS-286F-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286F-TR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-286F-TR2G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-286F-TR2G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-286F-TR2G
RF DIODE SCHOTTKY 4V SOT323

RF DIODE SCHOTTKY 4V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HSMS-286F-TR2G-ND 1044110-HSMS-286F-TR2G 284-HSMS-286F-TR2G HSMS-286F-TR2G
Product Name RF Diodes RF Diodes - HSMS-286F-TR2G Schottky 4V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Common Cathode
Package SOT323; SC-70, SOT-323 SOT323; SOT-323 Tape and Reel SOT323; SOT-323
VR 4 volts
Unlock Full Specs
to access all available technical data