Diode Standard 600V 29.2A (DC) Surface Mount PG-TO263-3-2
Manufacturer: Infineon Technologies
Win Source Part Number: 1183850-IDB15E60
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 29.2A (DC)
Reverse Recovery Time (trr): 87ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO263-3
Status: Obsolete
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2V at 15A
Current - Reverse Leakage at Vr: 50μA at 600V
DIODE GP 600V 29.2A TO263-3-2 Product overview: IDB15E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 29.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB15E60 can be used for catalog matching and distributor lookup.
DIODE GP 600V 29.2A TO263-3-2
DIODE GP 600V 29.2A TO263-3-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | IDB15E60-ND | 1183850-IDB15E60 | 280-IDB15E60 | IDB15E60 | IDB15E60 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - IDB15E60 | 600V 29.2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 2 volts | 2 volts | 2 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0500 mA | 0.0500 mA |