Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2-1
DIODE SIL CARB 600V 6A TO220-2-1
Schottky Diodes & Rectifiers SIC DIODES
DIODE SIL CARB 600V 6A TO220-2-1
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | IDH06SG60CXKSA2-ND | IDH06SG60CXKSA2 | IDH06SG60CXKSA2 | IDH06SG60CXKSA2 |
| Product Name | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| VF | 2.3 volts | 2.3 volts | ||
| VR | 600 volts | |||
| IR | 0.0500 mA |