2-Line TVS Diode, 3V, 0.85pF, 18V Clamp, QFN, Unidirectional Product overview: HSP061-2N4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.85pF, 18V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.85pF, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2N4 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 4-uQFN (1x0.8)
Manufacturer: STMicroelectronics
Win Source Part Number: 1044134-HSP061-2N4
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 0.6pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 4-uQFN (1x0.8)
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3VWM 4UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-HSP061-2N4 | 497-12959-2-ND | 1044134-HSP061-2N4 | HSP061-2N4 | HSP061-2N4 |
| Product Name | 3V 0.85pF 18V QFN TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - HSP061-2N4 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | 4-XFDFN Exposed Pad | 4-uQFN (1x0.8) | 4-uQFN (1x0.8) | 4-XFDFN Exposed Pad |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |