Mixer Diode, Zero Barrier, L Band, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2850-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2850-BLKG can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 2V SOT-23-3
Manufacturer: Broadcom Limited
Win Source Part Number: 204913-HSMS-2850-BLK
Packaging: Cut Strip
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.3pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
RF DIODE, SCHOTTKY, 0.3PF 2V SOT-23; Diode Configuration:Single
RF DIODE SCHOTTKY 2V SOT23-3
RF DIODE SCHOTTKY 2V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2850-BLKG | 516-1931-ND | 204913-HSMS-2850-BLKG | 63J9577 | HSMS-2850-BLKG | HSMS-2850-BLKG |
| Product Name | Diode and Rectifier | RF Diodes | RF Diodes - HSMS-2850-BLKG | Rf Diode, Schottky, 0.3Pf 2V Sot-23; Diode Configuration Broadcom | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT323; SOT-323 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | Single | ||||
| Diode Type | Schottky | Schottky; Schottky - Single | Schottky | Schottky |