RF Diode Schottky - 2 Independent 4V SOT-143-4
Mixer Diode, Ultra High Frequency to C Band, Silicon Product overview: HSMS-2865-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2865-TR1 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 714417-HSMS-2865-TR1
Packaging: Tape and Reel
Diode Type: Schottky - 2 Independent
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-143-4
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-253-4, TO-253AA
Voltage - Peak Reverse (Maximum): 4V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: HSMS-2865
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 0V, 1MHz
RF DIODE SCHOTTKY 4V SOT143-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMS-2865-TR1-ND | 284-HSMS-2865-TR1 | 714417-HSMS-2865-TR1 | HSMS-2865-TR1 |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes - HSMS-2865-TR1 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - 2 Independent | ||
| Package | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143-4 | |
| VR | 4 volts |