Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: HSMS-8207-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8207-BLKG can be used for catalog matching and distributor lookup.
RF Diode Schottky - 2 Pair Series Connection 4V 75mW SOT-143-4
Manufacturer: Broadcom Limited
Win Source Part Number: 776235-HSMS-8207-BLK
Packaging: Bulk
Operating Temperature Range: 150°C (TJ)
Package: TO-253-4, TO-253AA
Diode Type: Schottky - 2 Pair Series Connection
Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz
Resistance @ If, F: 14 Ohm @ 5mA, 1MHz
Family Name: HSMS-8207
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-143-4
Power Dissipation (Maximum): 75mW
Voltage - Peak Reverse (Maximum): 4V
Alternative Parts (Cross-Reference): HSMS-8207; HSMS-8207-TR2G; HSMS-8207-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
DIODE SCHOTTKY 4V 75MW SOT143-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-8207-BLKG | HSMS-8207-BLKG-ND | 776235-HSMS-8207-BLKG | HSMS-8207-BLKG |
| Product Name | 150ohm Diode and Rectifier | RF Diodes | RF Diodes - HSMS-8207-BLKG | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | TO-253-4, TO-253AA | SOT143; SOT-143-4 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - 2 Pair Series Connection |