Diode Standard 600V 14.7A (DC) Surface Mount PG-TO252-3
DIODE GP 600V 14.7A TO252-3 Product overview: IDD06E60BUMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14.7A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06E60BUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1031965-IDD06E60BUMA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 14.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 2V @ 6A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-TO252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-15EWH06FNTR-M3; IDD06E60NTMA1; VS-15EWH06FNTRL-M3;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RECTIFIER, SINGLE, 14.7A, 600V, TO-252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):14.7A; Diode Configuration:Single
DIODE GP 600V 14.7A TO252-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | IDD06E60BUMA1TR-ND | 280-IDD06E60BUMA1 | 1031965-IDD06E60BUMA1 | 49AC0260 | IDD06E60BUMA1 |
| Product Name | Single Diodes | 600V 14.7A TO252 Diode and Rectifier | Diodes, Rectifiers - Single - IDD06E60BUMA1 | Rectifier, Single, 14.7A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Infineon | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape & Reel (TR) | ||||
| Diode Type | Standard | ||||
| VF | 2 volts | 2 volts | 2 volts | ||
| VR | 600 volts |