Broadcom Inc. RF Diodes HSMS-2852-TR1G

Description
RF Diode Schottky - 1 Pair Series Connection 2V SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 2V SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-2520-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-2520-2-ND
RF Diodes 516-2520-2-ND
RF Diode Schottky - 1 Pair Series Connection 2V SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 2V SOT-23-3

Buy Now Datasheet
RF Diodes - HSMS-2852-TR1G - 108835-HSMS-2852-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2852-TR1G
108835-HSMS-2852-TR1G
RF Diodes - HSMS-2852-TR1G 108835-HSMS-2852-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 108835-HSMS-2852-TR1 G Packaging: Reel - TR Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.3pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 108835-HSMS-2852-TR1G
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2852-TR1G
Diode and Rectifier 284-HSMS-2852-TR1G
Mixer Diode, Zero Barrier, L Band, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2852-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2852-TR1G can be used for catalog matching and distributor lookup.

Mixer Diode, Zero Barrier, L Band, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2852-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2852-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF DIODE SCHOTTKY 2V SOT23-3

RF DIODE SCHOTTKY 2V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2852-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2852-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2852-TR1G
RF DIODE SCHOTTKY 2V SOT23-3

RF DIODE SCHOTTKY 2V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 516-2520-2-ND 108835-HSMS-2852-TR1G 284-HSMS-2852-TR1G HSMS-2852-TR1G HSMS-2852-TR1G
Product Name RF Diodes RF Diodes - HSMS-2852-TR1G Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection Schottky
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
VR 2 volts
Unlock Full Specs
to access all available technical data