DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 110 120 130 140 150 160 161 162 163 164 165 166 167 168 169 170 171 172 173 180 190 200 210 220 230 250 300 350 400 417
Product Name Notes
10V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.76x0.76)
12.1V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 20-SO
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
13V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.76x0.76)
19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
20V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.91x0.91)
26V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 20-SO
28V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
3.9V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN2110-9
36V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 20-SO
38V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
4.1V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
4.2V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
4V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.76x0.76)
4V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
8V (Typ) Clamp Ipp Tvs Diode Surface Mount 10-TSSOP
8V (Typ) Clamp Ipp Tvs Diode Surface Mount 10-XSONU (2.5x1)
8V (Typ) Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)
8V (Typ) Clamp Ipp Tvs Diode Surface Mount DFN2510A-10
9.5V (Typ) Clamp 3.8A (8/20µs) Ipp Tvs Diode Surface Mount 10-TSSOP
9.5V (Typ) Clamp 3.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10
9.5V (Typ) Clamp 3.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
9.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
9.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 10-XSONU (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 10-TSSOP
Clamp Ipp Tvs Diode Surface Mount 11-WLCSP (1.56x1.16)
Clamp Ipp Tvs Diode Surface Mount 2-WLCSP (0.52x0.70)
Clamp Ipp Tvs Diode Surface Mount 24-WLCSP (2.01x2.02)
Clamp Ipp Tvs Diode Surface Mount 4-WLCSP (0.78x0.78)
Clamp Ipp Tvs Diode Surface Mount 4-WLCSP (0.96x0.96)
Clamp Ipp Tvs Diode Surface Mount 5-CSP (0.93x0.93)
Clamp Ipp Tvs Diode Surface Mount 5-CSP (1.28x0.91)
Clamp Ipp Tvs Diode Surface Mount 5-CSP (1.33x0.96)
Clamp Ipp Tvs Diode Surface Mount 6-TSOP
Clamp Ipp Tvs Diode Surface Mount 6-TSSOP
Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)
Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT891 (1x1)
Clamp Ipp Tvs Diode Surface Mount 8-WLCSP (1.16x1.16)
Clamp Ipp Tvs Diode Surface Mount 9-CSP
Diode Array 1 Pair Common Anode Standard 1000V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Anode Standard 1200V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Anode Standard 1400V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 102A (DC) Through Hole TO-247-2
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 17A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 24A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 31A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 44A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 55A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 16A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1000V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 1000V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 1200V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 1200V 18A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 1200V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 1600V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 1600V 80A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 400V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 400V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 400V 80A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 80A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 650V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 650V 10A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 650V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 650V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 650V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 650V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 800V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 1200V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 1200V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 1200V 80A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 1400V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 1600V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 1600V 80A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 400V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 400V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 600V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 800V 100A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 800V 60A Chassis Mount ADD-A-PAK (3)
Diode Array 1 Pair Series Connection Standard 800V 80A Chassis Mount ADD-A-PAK (3)
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SC-74, SOT-457
Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 80V 100mA Surface Mount SC-74, SOT-457
DIODE SIC 2000V 114A PGTO247U04
DIODE SIC 2000V 114A TO247-2U01
DIODE SIC 2000V 140A TO247-2U01
DIODE SIC 2000V 157A PGTO247U04
DIODE SIC 2000V 214A TO247-2U01
DIODE SIC 2000V 35A PGTO247-2U01
DIODE SIC 2000V 35A PGTO247U04
DIODE SIC 2000V 77A PGTO247-2U01
DIODE SIC 2000V 77A PGTO247U04
DIODE SIL 650V 16.7A TO252-3
DIODE SIL CARB 1200V 20A TO247-2
DIODE SIL CARB 1200V 30A TO247-2
DIODE SIL CARB 1200V 40A TO247-2
DIODE SIL CARB 1200V 40A TO247-3
DIODE SIL CARB 650V 10A TO220-2
DIODE SIL CARB 650V 10A TO247-2
DIODE SIL CARB 650V 12A TO263-2
DIODE SIL CARB 650V 20A TO247-2
DIODE SIL CARB 650V 2A PGTO263-2
DIODE SIL CARB 650V 2A PGVSON4
DIODE SIL CARB 650V 4A PGTO263-2
DIODE SIL CARB 650V 4A TO252-3
DIODE SIL CARB 650V 6A PGVSON4
DIODE SIL CARB 650V 8A PGTO263-2
DIODE SIL CARBIDE 650V 2A VSON-4
DIODE SIL CARBIDE 650V 6A VSON-4
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole PG-TO247-3-41
Diode Silicon Carbide Schottky 1200V 11.8A (DC) Surface Mount PG-TO263-2-1
Diode Silicon Carbide Schottky 1200V 110A (DC) Through Hole PG-TO247-2
Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole PG-TO220-2-2
Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole PG-TO247-3
Diode Silicon Carbide Schottky 1200V 16A (DC) Through Hole PG-TO220-2-1
Diode Silicon Carbide Schottky 1200V 17A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 19.1A (DC) Surface Mount PG-TO263-2-1
Diode Silicon Carbide Schottky 1200V 22.8A (DC) Surface Mount PG-TO263-2-1
Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 2A (DC) Surface Mount PG-TO252-2
Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 31.9A (DC) Surface Mount PG-TO263-2-1
Diode Silicon Carbide Schottky 1200V 34A (DC) Through Hole PG-TO247-2
Diode Silicon Carbide Schottky 1200V 38A (DC) Surface Mount PG-TO252-2
Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1
Diode Silicon Carbide Schottky 1200V 44A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 49A (DC) Through Hole PG-TO247-2
Diode Silicon Carbide Schottky 1200V 54A Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 56A (DC) Surface Mount PG-TO263-2-1
Diode Silicon Carbide Schottky 1200V 56A (DC) Through Hole PG-TO220-2-1
Diode Silicon Carbide Schottky 1200V 5A (DC) Surface Mount PG-TO252-2
Diode Silicon Carbide Schottky 1200V 62A (DC) Through Hole PG-TO247-2
Diode Silicon Carbide Schottky 1200V 87A (DC) Through Hole PG-TO247-2
Diode Silicon Carbide Schottky 1200V 8A (DC) Surface Mount PG-TO252-2
Diode Silicon Carbide Schottky 600V 12A (DC) Through Hole PG-TO220-2-1
Diode Silicon Carbide Schottky 600V 12A (DC) Through Hole PG-TO220-2-2
Diode Silicon Carbide Schottky 600V 16A (DC) Through Hole PG-TO220-2-2
Diode Silicon Carbide Schottky 600V 2A (DC) Through Hole PG-TO220-2 Full Pack
Diode Silicon Carbide Schottky 600V 3A (DC) Through Hole PG-TO220-2 Full Pack
Diode Silicon Carbide Schottky 600V 5A (DC) Through Hole PG-TO220-2 Full Pack
Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2 Full Pack
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount PG-VSON-4
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole PG-TO247-3-41
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole PG-TO247-3
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount PG-VSON-4
Diode Silicon Carbide Schottky 650V 12A (DC) Through Hole PG-TO247-3-41
Diode Silicon Carbide Schottky 650V 12A (DC) Through Hole PG-TO247-3
Diode Silicon Carbide Schottky 650V 16.7A (DC) Surface Mount TO-252-3
Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole PG-TO220-2-1
Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole PG-TO220-2-2
Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole PG-TO247-3-1
Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole PG-TO247-3
Diode Silicon Carbide Schottky 650V 17.4A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole PG-TO220-2-1
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole PG-TO220-2-2
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole PG-TO247-3-1
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole PG-TO247-3-41
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole PG-TO247-3
Diode Silicon Carbide Schottky 650V 2A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 2A (DC) Surface Mount PG-VSON-4
Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole PG-TO247-3-1
Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole PG-TO247-3
Diode Silicon Carbide Schottky 650V 34A (DC) Through Hole PG-TO220-2
Diode Silicon Carbide Schottky 650V 3A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 40A (DC) Through Hole PG-TO247-3-1
Diode Silicon Carbide Schottky 650V 40A (DC) Through Hole PG-TO247-3
Diode Silicon Carbide Schottky 650V 41A (DC) Through Hole PG-TO220-2
Diode Silicon Carbide Schottky 650V 4A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 4A (DC) Surface Mount PG-VSON-4
Diode Silicon Carbide Schottky 650V 5A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-VSON-4
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount PG-TO263-2
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount PG-VSON-4
Diode Silicon Carbide Schottky 650V 9A (DC) Surface Mount PG-TO263-2
Diode Standard 100V 20A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 100V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 100V 35A Stud Mount DO-5
Diode Standard 1200V 11.2A (DC) Through Hole PG-TO220-2-2
Diode Standard 1200V 18A Through Hole TO-220-2
Diode Standard 1200V 18A Through Hole TO-247-2
Diode Standard 1200V 23A (DC) Through Hole PG-TO220-2-2
Diode Standard 1200V 28A (DC) Through Hole PG-TO220-2-2
Diode Standard 1200V 30A Through Hole TO-247-2
Diode Standard 1200V 31A (DC) Through Hole PG-TO220-2-2
Diode Standard 1200V 50A (DC) Through Hole PG-TO220-2-2
Diode Standard 1200V 8A Surface Mount D²PAK (TO-263)
Diode Standard 1200V 8A Through Hole TO-220-2L
Diode Standard 200V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 200V 20A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V Stud Mount DO-203AA (DO-4)
Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 400V 15A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 400V 20A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 35A Stud Mount DO-5
Diode Standard 50V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 120A (DC) Through Hole PG-TO247-3-1
Diode Standard 600V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 600V 14.7A (DC) Through Hole PG-TO220-2-2
Diode Standard 600V 150A (DC) Through Hole PG-TO247-3-1
Diode Standard 600V 15A Surface Mount D²PAK (TO-263)
Diode Standard 600V 15A Through Hole TO-220-2
Diode Standard 600V 15A Through Hole TO-220F-2L
Diode Standard 600V 15A Through Hole TO-247-2
Diode Standard 600V 21A Through Hole PG-TO220-2 Full Pack
Diode Standard 600V 29.2A (DC) Through Hole PG-TO220-2-2
Diode Standard 600V 30A Through Hole TO-220-2
Diode Standard 600V 30A Through Hole TO-247-2
Diode Standard 600V 41A (DC) Through Hole PG-TO220-2-2
Diode Standard 600V 4A Surface Mount D²PAK (TO-263)
Diode Standard 600V 4A Through Hole TO-220-2
Diode Standard 600V 4A Through Hole TO-220F-2L
Diode Standard 600V 52.3A (DC) Through Hole PG-TO220-2-2
Diode Standard 600V 60A (DC) Through Hole PG-TO247-3
Diode Standard 600V 71A (DC) Through Hole PG-TO220-2-2
Diode Standard 600V 80A (DC) Through Hole PG-TO247-3
Diode Standard 600V 8A Surface Mount D²PAK (TO-263)
Diode Standard 600V 8A Through Hole TO-220-2
Diode Standard 600V 8A Through Hole TO-220F-2L
Diode Standard 650V 150A (DC) Through Hole PG-TO247-3
Diode Standard 650V 15A Through Hole TO-220-2
Diode Standard 650V 15A Through Hole TO-220
Diode Standard 650V 28A (DC) Through Hole PG-TO220-2 Full Pack
Diode Standard 650V 30A (DC) Through Hole PG-TO220-2 Full Pack
Diode Standard 650V 30A Through Hole PG-TO247-3-1
Diode Standard 650V 40A (DC) Through Hole PG-TO220-2-1
Diode Standard 650V 40A Through Hole TO-220-2
Diode Standard 650V 60A (DC) Through Hole PG-TO220-2-1
Diode Standard 650V 60A Through Hole PG-TO247-3-1
Diode Standard 650V 80A Through Hole PG-TO247-3-1
Diode Standard 650V 8A Through Hole TO-220-2
DIODE STANDARD 75V 150MA SOT23-3
Diode Standard 75V 150mA Surface Mount SOT-23-3
DIODE STANDARD 75V 250MA SOT23-3
DIODE STANDARD 75V 350MA SOT23-3
Diode Standard, Reverse Polarity 200V 15A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 200V 16A Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 400V 15A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 600V 15A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 600V 15A Stud Mount DO-203AA (DO-4)
DIODE STD 1200V 116A PGTO247-22
DIODE STD 1200V 146A PGTO247-22
DIODE STD 1200V 177A PGTO247-22
DIODE STD 1200V 207A PGTO247-22
DIODE STD 1200V 52A PGTO247-22
DIODE STD 1200V 67A PGTO247-22
DIODE STD 1200V 81A PGTO247-22
DIODE STD 1200V 94A PGTO247-22
DIODE STD 650V 100A PGTO247-22
DIODE STD 650V 150A PGTO247-22
DIODE STD 650V 200A PGTO247-22
DIODE STD 650V 42A PGTO247-22
DIODE STD 650V 50A PGTO247-22
DIODE STD 650V 92A PGTO247-22
Diode Through Hole TO-92
DIODE ZENER 8.2V 1.5W DO213AB
IC ESD PROTECTION GENERIC 5CSP
SIC DISCRETE
TVS DIODE 24VWM 38VC 8-SOIC
TVS DIODE 24WLCSP
TVS DIODE 5.5VWM 4CSP
TVS DIODE 5.5VWM 9.5VC 10XSON
Zener Diode 10V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 10V 1W ±1% Through Hole DO-41
Zener Diode 10V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 10V 1W ±2% Through Hole DO-41
Zener Diode 10V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 10V 1W ±5% Through Hole DO-41
Zener Diode 11V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 11V 1W ±1% Through Hole DO-41
Zener Diode 11V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 11V 1W ±2% Through Hole DO-41
Zener Diode 11V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 11V 1W ±5% Through Hole DO-41
Zener Diode 12V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 12V 1W ±1% Through Hole DO-41
Zener Diode 12V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 12V 1W ±2% Through Hole DO-41
Zener Diode 12V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 12V 1W ±5% Through Hole DO-41
Zener Diode 13V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 13V 1W ±1% Through Hole DO-41
Zener Diode 13V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 13V 1W ±2% Through Hole DO-41
Zener Diode 13V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 13V 1W ±5% Through Hole DO-41
Zener Diode 15V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 15V 1W ±1% Through Hole DO-41
Zener Diode 15V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 15V 1W ±2% Through Hole DO-41
Zener Diode 15V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 15V 1W ±5% Through Hole DO-41
Zener Diode 160V 10W ±5% Stud Mount DO-213AA (DO-4)
Zener Diode 16V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 16V 1W ±1% Through Hole DO-41
Zener Diode 16V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 16V 1W ±2% Through Hole DO-41
Zener Diode 16V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 16V 1W ±5% Through Hole DO-41
Zener Diode 18V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 18V 1W ±1% Through Hole DO-41
Zener Diode 18V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 18V 1W ±2% Through Hole DO-41
Zener Diode 18V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 18V 1W ±5% Through Hole DO-41
Zener Diode 20V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 20V 1W ±1% Through Hole DO-41
Zener Diode 20V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 20V 1W ±2% Through Hole DO-41
Zener Diode 20V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 20V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 22V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 22V 1W ±1% Through Hole DO-41
Zener Diode 22V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 22V 1W ±2% Through Hole DO-41
Zener Diode 22V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 22V 1W ±5% Through Hole DO-41
Zener Diode 6.8V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 6.8V 1W ±1% Through Hole DO-41
Zener Diode 6.8V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 6.8V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 6.8V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 6.8V 1W ±5% Through Hole DO-41
Zener Diode 7.5V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 7.5V 1W ±1% Through Hole DO-41
Zener Diode 7.5V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 7.5V 1W ±2% Through Hole DO-41
Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 7.5V 1W ±5% Through Hole DO-41
Zener Diode 8.2V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 8.2V 1W ±1% Through Hole DO-41
Zener Diode 8.2V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 8.2V 1W ±2% Through Hole DO-41
Zener Diode 8.2V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 8.2V 1W ±5% Through Hole DO-41
Zener Diode 9.1V 1W ±1% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 9.1V 1W ±1% Through Hole DO-41
Zener Diode 9.1V 1W ±2% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 9.1V 1W ±2% Through Hole DO-41
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB (MELF, LL41)
Zener Diode 9.1V 1W ±5% Through Hole DO-41
Zener Diode

<< Prev Next >>