54.3V Clamp 23A Ipp Tvs Diode Through Hole DO-13
TVS DIODE 36VWM 54.3VC DO13
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ICT-36C-ND | ICT-36C | 32AJ0645 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-202AA, DO-13, Axial | DO-13 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 54.3 volts | 54.3 volts |