Broadcom Inc. Diode and Rectifier HSMS-282K-TR1G

Description
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282K-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282K-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282K-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282K-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
284-HSMS-282K-TR1G
Diode and Rectifier 284-HSMS-282K-TR1G
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282K-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282K-TR1G can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282K-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282K-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-282K-TR1G - 017063-HSMS-282K-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-282K-TR1G
017063-HSMS-282K-TR1G
RF Diodes - HSMS-282K-TR1G 017063-HSMS-282K-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 017063-HSMS-282K-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Pair Isolated Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-363 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017063-HSMS-282K-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Isolated
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF Diodes - 516-2845-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-2845-2-ND
RF Diodes 516-2845-2-ND
RF Diode Schottky - 1 Pair Isolated 15V 1A SOT-363

RF Diode Schottky - 1 Pair Isolated 15V 1A SOT-363

Buy Now Datasheet
RF DIODE SCHOTTKY 15V SOT363

RF DIODE SCHOTTKY 15V SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-282K-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-282K-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-282K-TR1G
RF DIODE SCHOTTKY 15V SOT363

RF DIODE SCHOTTKY 15V SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes
Product Number 284-HSMS-282K-TR1G 017063-HSMS-282K-TR1G 516-2845-2-ND HSMS-282K-TR1G HSMS-282K-TR1G
Product Name Diode and Rectifier RF Diodes - HSMS-282K-TR1G RF Diodes RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 1 Pair Isolated Schottky Schottky
Unlock Full Specs
to access all available technical data