Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 3 PIN Product overview: HSMS-282E-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282E-TR1G can be used for catalog matching and distributor lookup.
RF Diode Schottky - 1 Pair Common Anode 15V 1A SOT-323
Manufacturer: Broadcom Limited
Win Source Part Number: 017062-HSMS-282E-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Common Anode
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF SCHOTTKY DIODE, 15V, 10A, SOT-323; Diode Configuration:Dual Common Anode; Reverse Voltage Vr:15V; Forward Current If Max:10A; Forward Voltage VF Max:340mV; Capacitance Ct:1pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product RoHS Compliant: Yes
RF DIODE SCHOTTKY 15V SOT323
RF DIODE SCHOTTKY 15V SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-282E-TR1G | HSMS-282E-TR1G-ND | 017062-HSMS-282E-TR1G | 18AC7394 | HSMS-282E-TR1G | HSMS-282E-TR1G |
| Product Name | Diode and Rectifier | RF Diodes | RF Diodes - HSMS-282E-TR1G | Rf Schottky Diode, 15V, 10A, Sot-323; Diode Configuration Broadcom | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | |||||
| Diode Type | Schottky | Schottky; Schottky - 1 Pair Common Anode | Schottky | Schottky |