Manufacturer: Broadcom Limited
Win Source Part Number: 1044113-HSMS-286P-TR
Packaging: Reel - TR
Diode Type: Schottky - 2 Pair Series Connection
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF Diode Schottky - 2 Pair Series Connection 4V SOT-363
RF DIODE SCHOTTKY 4V SOT363
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1044113-HSMS-286P-TR1G | HSMS-286P-TR1G-ND | HSMS-286P-TR1G |
| Product Name | RF Diodes - HSMS-286P-TR1G | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 2 Pair Series Connection | Schottky | |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| CT | 0.2500 pF | 0.2500 pF |