18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
TVS DIODE 3VWM 18VC SOT666
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12963-2-ND | HSP062-2P6 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT-563, SOT-666 | SOT-666 |
| VC | 18 volts | 18 volts |