Infineon Technologies AG Single Diodes IDB30E60ATMA1

Description
Diode Standard 600V 52.3A (DC) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
Diode Standard 600V 52.3A (DC) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-IDB30E60ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 52.3A (DC) Surface Mount PG-TO263-3-2

Diode Standard 600V 52.3A (DC) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
600V 52.3A Diode and Rectifier
280-IDB30E60ATMA1
600V 52.3A Diode and Rectifier 280-IDB30E60ATMA1
DIODE GP 600V 52.3A TO263-3-2 Product overview: IDB30E60ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 52.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB30E60ATMA1 can be used for catalog matching and distributor lookup.

DIODE GP 600V 52.3A TO263-3-2 Product overview: IDB30E60ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 52.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB30E60ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDB30E60ATMA1 - 874285-IDB30E60ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDB30E60ATMA1
874285-IDB30E60ATMA1
Diodes, Rectifiers - Single - IDB30E60ATMA1 874285-IDB30E60ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874285-IDB30E60ATMA1 Features: Diode Standard 600 V 52.3A (DC) Surface Mount PG-TO263-3-2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: IDB30E60, IDB30E60-ND, IDB30E60ATMA1TR, SP000013917

Manufacturer: Infineon Technologies
Win Source Part Number: 874285-IDB30E60ATMA1
Features: Diode Standard 600 V 52.3A (DC) Surface Mount PG-TO263-3-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: IDB30E60, IDB30E60-ND, IDB30E60ATMA1TR, SP000013917

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDB30E60ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDB30E60ATMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDB30E60ATMA1
DIODE GP 600V 52.3A TO263-3-2

DIODE GP 600V 52.3A TO263-3-2

Supplier's Site
Single Diodes - IDB30E60ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDB30E60ATMA1
Single Diodes IDB30E60ATMA1
DIODE GP 600V 52.3A TO263-3-2

DIODE GP 600V 52.3A TO263-3-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 448-IDB30E60ATMA1TR-ND 280-IDB30E60ATMA1 874285-IDB30E60ATMA1 IDB30E60ATMA1 IDB30E60ATMA1
Product Name Single Diodes 600V 52.3A Diode and Rectifier Diodes, Rectifiers - Single - IDB30E60ATMA1 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Diode Standard 600 V 52.3A (DC) Surface Mount PG-TO263-3-2
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data