STMicroelectronics, Inc. TVS Diodes HSP051-4M10

Description
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)
Request a Quote Datasheet
Description
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-14245-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14245-6-ND
TVS Diodes 497-14245-6-ND
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 497-14245-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14245-1-ND
TVS Diodes 497-14245-1-ND
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 497-14245-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14245-2-ND
TVS Diodes 497-14245-2-ND
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

Buy Now Datasheet
0.55pF 3.6V TVS Protection Diode - 144-HSP051-4M10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.55pF 3.6V TVS Protection Diode
144-HSP051-4M10
0.55pF 3.6V TVS Protection Diode 144-HSP051-4M10
4-Line TVS Diode, 0.55pF, Unidirectional, 3.6V Vrrm, SM Product overview: HSP051-4M10 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.55pF, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.55pF, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP051-4M10 can be used for catalog matching and distributor lookup.

4-Line TVS Diode, 0.55pF, Unidirectional, 3.6V Vrrm, SM Product overview: HSP051-4M10 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.55pF, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.55pF, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP051-4M10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - HSP051-4M10 - 1044132-HSP051-4M10 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - HSP051-4M10
1044132-HSP051-4M10
TVS - TVS - Diodes - HSP051-4M10 1044132-HSP051-4M10
Manufacturer: STMicroelectronics Win Source Part Number: 1044132-HSP051-4M10 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.4pF @ 200MHz to 3GHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-UQFN (2.5x1) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 4.5V Max Clamping Voltage: 10V Peak Pulse Current(Ippm): 1A (8/20μs) Alternative Parts (Cross-Reference): RCLAMP0524P.TCT; CPDVR105V0USP-HF; TPD4S010DQAR; HSP051-4M10; Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1044132-HSP051-4M10
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.4pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-UQFN (2.5x1)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 4.5V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 1A (8/20μs)
Alternative Parts (Cross-Reference): RCLAMP0524P.TCT; CPDVR105V0USP-HF; TPD4S010DQAR; HSP051-4M10;
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - HSP051-4M10 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
HSP051-4M10
TVS Diodes HSP051-4M10
TVS DIODE 3.6VWM 10VC 10UQFN

TVS DIODE 3.6VWM 10VC 10UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
HSP051-4M10
TVS Diodes / ESD Suppressors HSP051-4M10
TVS Diodes / ESD Suppressors 4-line ESD protect for HiSpd lines

TVS Diodes / ESD Suppressors 4-line ESD protect for HiSpd lines

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP051-4M10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP051-4M10
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP051-4M10
TVS DIODE 3.6VWM 10VC 10UQFN

TVS DIODE 3.6VWM 10VC 10UQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-14245-6-ND 144-HSP051-4M10 1044132-HSP051-4M10 HSP051-4M10 HSP051-4M10 HSP051-4M10
Product Name TVS Diodes 0.55pF 3.6V TVS Protection Diode TVS - TVS - Diodes - HSP051-4M10 TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-XFDFN Cut Tape 10-UQFN (2.5x1) 10-XFDFN uQFN-10 10-UQFN (2.5x1)
VC 10 volts 10 volts 10 volts 10 volts
VBR 4.5 volts 4.5 volts 4.5 volts 4.5 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data