DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
110
120
130
140
150
160
166
167
168
169
170
171
172
173
174
175
176
177
178
180
190
200
210
220
230
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 265V Clamp 5.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 63.5V Clamp 24A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 78.5V Clamp 19A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| DIODE ARRAY SCHOTTKY 16V 75MA UB | |
| DIODE ARRAY SCHOTTKY 50V 33MA UB | |
| Diode Schottky 16V 33mA Through Hole DO-35 (DO-204AH) | |
| Diode Schottky 16V 75mA Surface Mount DO-213AA | |
| DIODE SCHOTTKY 16V 75MA UB | |
| Diode Schottky 16V Surface Mount UB | |
| Diode Schottky 40V 3A Through Hole | |
| Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41) | |
| Diode Schottky 45V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 50V 33MA UB | |
| Diode Schottky 50V Surface Mount UB | |
| Diode Schottky 70V 33mA Surface Mount DO-213AA | |
| Diode Schottky 70V 33mA Through Hole DO-35 | |
| Diode Schottky Surface Mount UB | |
| Diode Standard 1000V 1A Surface Mount D-5A | |
| Diode Standard 1000V 1A Through Hole | |
| Diode Standard 1000V 3A Through Hole | |
| Diode Standard 1000V 5A Surface Mount D-5B | |
| DIODE STANDARD 100V 1A D5A | |
| Diode Standard 100V 1A Surface Mount A-MELF | |
| Diode Standard 100V 2.5A Surface Mount D-5A | |
| Diode Standard 100V 2.5A Through Hole | |
| Diode Standard 100V 20A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 100V 3A B SQMELF | |
| Diode Standard 100V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 100V 6A Surface Mount B, SQ-MELF | |
| Diode Standard 100V 6A Through Hole | |
| DIODE STANDARD 150V 1A D5A | |
| Diode Standard 150V 1A Surface Mount A-MELF | |
| Diode Standard 150V 2.5A Surface Mount D-5A | |
| Diode Standard 150V 2.5A Through Hole | |
| Diode Standard 150V 20A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 150V 3A B SQMELF | |
| Diode Standard 150V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 150V 6A Surface Mount B, SQ-MELF | |
| Diode Standard 150V 6A Through Hole | |
| Diode Standard 200V 1A Surface Mount D-5A | |
| Diode Standard 200V 1A Through Hole | |
| Diode Standard 200V 3A Surface Mount D-5B | |
| Diode Standard 200V 3A Through Hole | |
| Diode Standard 400V 1A Surface Mount D-5A | |
| Diode Standard 400V 1A Through Hole A, Axial | |
| Diode Standard 400V 1A Through Hole | |
| Diode Standard 400V 3A Surface Mount D-5B | |
| Diode Standard 400V 3A Through Hole | |
| DIODE STANDARD 50V 1A D5A | |
| Diode Standard 50V 1A Surface Mount D-5A | |
| Diode Standard 50V 2.5A Surface Mount D-5A | |
| Diode Standard 50V 2.5A Through Hole | |
| Diode Standard 50V 20A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 50V 3A B SQMELF | |
| Diode Standard 50V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 50V 6A Surface Mount B, SQ-MELF | |
| Diode Standard 50V 6A Through Hole | |
| DIODE STANDARD 600V 1A D5A | |
| Diode Standard 600V 1A Surface Mount D-5A | |
| Diode Standard 600V 1A Through Hole | |
| Diode Standard 600V 3A Surface Mount D-5B | |
| Diode Standard 600V 3A Through Hole | |
| Diode Standard 600V 5A Through Hole Axial | |
| Diode Standard 800V 1A Surface Mount D-5A | |
| Diode Standard 800V 1A Through Hole | |
| Diode Standard 800V 3A Surface Mount D-5B | |
| Diode Standard 800V 3A Through Hole | |
| TVS DIODE 10.2VWM 16.7VC DO13 | |
| TVS DIODE 102VWM 165VC DO13 | |
| TVS DIODE 11.1VWM 18.2VC DO13 | |
| TVS DIODE 12.8VWM 21.2VC DO13 | |
| TVS DIODE 128VWM 207VC DO13 | |
| TVS DIODE 13.6VWM 22.5VC DO13 | |
| TVS DIODE 136VWM 219VC DO13 | |
| TVS DIODE 145VWM 234VC DO13 | |
| TVS DIODE 154VWM 246VC DO13 | |
| TVS DIODE 17.1VWM 27.7VC DO13 | |
| TVS DIODE 175VWM 265VC DO13 | |
| TVS DIODE 18.8VWM 30.6VC DO13 | |
| TVS DIODE 23.1VWM 37.5VC DO13 | |
| TVS DIODE 25.6VWM 41.4VC DO13 | |
| TVS DIODE 40.2VWM 64.8VC DO13 | |
| TVS DIODE 43.6VWM 70.1VC DO13 | |
| TVS DIODE 47.8VWM 77VC DO13 | |
| TVS DIODE 5.8VWM 10.5VC DO13 | |
| TVS DIODE 53VWM 85VC DO13 | |
| TVS DIODE 64.1VWM 103VC DO13 | |
| TVS DIODE 7.02VWM 12.1VC DO13 | |
| TVS DIODE 7.78VWM 13.4VC DO13 | |
| TVS DIODE 70.1VWM 113VC DO13 | |
| TVS DIODE 77.8VWM 125VC DO13 | |
| TVS DIODE 8.55VWM 14.5VC DO13 | |
| TVS DIODE 9.4VWM 15.6VC DO13 | |
| TVS DIODE 94VWM 152VC DO13 | |
| Zener Diode 10V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 14V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 14V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 14V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 14V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 14V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 14V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 17V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 17V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 17V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 17V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 17V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 17V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 19V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 19V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 19V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 19V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 19V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 19V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 25V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 25V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 25V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 28V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 28V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 28V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 28V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 28V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 28V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode |
| << Prev | Next >> |