Mixer Diode, Ultra High Frequency to C Band, Silicon Product overview: HSMS-286K-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286K-TR1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382277-HSMS-286K-TR
Category: Discrete Semiconductor Products>Diodes>RF Diodes
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Diode Type: Schottky - 1 Pair Isolated
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060
Mfr: Broadcom Limited
Base Product Number: HSMS-286K
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF Diode Schottky - 1 Pair Isolated 4V SOT-363
RF DIODE SCHOTTKY 4V SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-286K-TR1 | 1382277-HSMS-286K-TR1 | HSMS-286K-TR1-ND | HSMS-286K-TR1 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| Diode Type | Schottky; Schottky - 1 Pair Isolated | Schottky | ||
| CT | 0.2500 pF | 0.2500 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |