Manufacturer: STMicroelectronics
Win Source Part Number: 873979-HSP061-2P6Y
Series: Automotive, AEC-Q101, HSPY
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HSP061
Categories: Circuit Protection
Case / Package: SOT-666
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 497-14180-2, 497-14180-6, -497-14180-2, -497-14180-1, 497-14180-1
Automotive 2-line ESD protection for high speed lines Product overview: HSP061-2P6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2P6Y can be used for catalog matching and distributor lookup.
18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
TVS DIODE 5VWM 18VC SOT666
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 873979-HSP061-2P6Y | 144-HSP061-2P6Y | 497-14180-2-ND | HSP061-2P6Y |
| Product Name | TVS - TVS - Diodes - HSP061-2P6Y | Automotive TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT-666 | Cut Tape | SOT-563, SOT-666 | SOT-666 |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Configuration | Single | Single |