STMicroelectronics, Inc. SMD 3V 0.85pF 18V TVS Protection Diode HSP061-2M6

Description
2-Ch Unidir TVS Diode, 3V, 0.85pF, 18V Clamp, QFN, SMD Product overview: HSP061-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3V, 0.85pF, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Unidir TVS Diode, 3V, 0.85pF, 18V Clamp, QFN, SMD Product overview: HSP061-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3V, 0.85pF, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3V 0.85pF 18V TVS Protection Diode - 144-HSP061-2M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3V 0.85pF 18V TVS Protection Diode
144-HSP061-2M6
SMD 3V 0.85pF 18V TVS Protection Diode 144-HSP061-2M6
2-Ch Unidir TVS Diode, 3V, 0.85pF, 18V Clamp, QFN, SMD Product overview: HSP061-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3V, 0.85pF, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2M6 can be used for catalog matching and distributor lookup.

2-Ch Unidir TVS Diode, 3V, 0.85pF, 18V Clamp, QFN, SMD Product overview: HSP061-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 3V, 0.85pF, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-12958-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12958-1-ND
TVS Diodes 497-12958-1-ND
Clamp Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Clamp Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Buy Now Datasheet
TVS Diodes - 497-12958-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12958-6-ND
TVS Diodes 497-12958-6-ND
Clamp Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Clamp Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Buy Now Datasheet
TVS Diodes - 497-12958-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12958-2-ND
TVS Diodes 497-12958-2-ND
Clamp Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Clamp Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Buy Now Datasheet
TVS - TVS - Diodes - HSP061-2M6 - 805291-HSP061-2M6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - HSP061-2M6
805291-HSP061-2M6
TVS - TVS - Diodes - HSP061-2M6 805291-HSP061-2M6
Manufacturer: STMicroelectronics Win Source Part Number: 805291-HSP061-2M6 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Ethernet, HDMI Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3V Voltage - Breakdown (Min): 6V Power Line Protection: Yes Supplier Device Package: 6-uQFN (1.45x1) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 6-UFDFN Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 0.6pF at 200MHz ~ 3GHz Part Number Series: HSP061

Manufacturer: STMicroelectronics
Win Source Part Number: 805291-HSP061-2M6
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Ethernet, HDMI
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3V
Voltage - Breakdown (Min): 6V
Power Line Protection: Yes
Supplier Device Package: 6-uQFN (1.45x1)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 0.6pF at 200MHz ~ 3GHz
Part Number Series: HSP061

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP061-2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP061-2M6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP061-2M6
TVS DIODE 3VWM 6UQFN

TVS DIODE 3VWM 6UQFN

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - HSP061-2M6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
HSP061-2M6
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) HSP061-2M6
6V uQFN-6(1x1.4) Electrostatic and Surge Protection (TVS/ESD) ROHS

6V uQFN-6(1x1.4) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - HSP061-2M6 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
HSP061-2M6
TVS Diodes HSP061-2M6
TVS DIODE 3VWM 6UQFN

TVS DIODE 3VWM 6UQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-HSP061-2M6 497-12958-1-ND 805291-HSP061-2M6 HSP061-2M6 HSP061-2M6 HSP061-2M6
Product Name SMD 3V 0.85pF 18V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - HSP061-2M6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 6-UFDFN 6-uQFN (1.45x1) 6-UFDFN
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data