STMicroelectronics, Inc. Low-Power TVS Protection Diode HSP054-4N10

Description
4-line High-Speed ESD Protection with ultra-low clamping voltage Product overview: HSP054-4N10 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP054-4N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-line High-Speed ESD Protection with ultra-low clamping voltage Product overview: HSP054-4N10 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP054-4N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power TVS Protection Diode - 144-HSP054-4N10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power TVS Protection Diode
144-HSP054-4N10
Low-Power TVS Protection Diode 144-HSP054-4N10
4-line High-Speed ESD Protection with ultra-low clamping voltage Product overview: HSP054-4N10 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP054-4N10 can be used for catalog matching and distributor lookup.

4-line High-Speed ESD Protection with ultra-low clamping voltage Product overview: HSP054-4N10 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP054-4N10 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 979004-HSP054-4N10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
979004-HSP054-4N10
Circuit Protection - TVS - Diodes 979004-HSP054-4N10
Win Source Part Number: 979004-HSP054-4N10 Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: USB Standard Package: 7,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Clamping (Max) @ Ipp: 3.8V (Typ) Power Line Protection: Yes Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 10-XFDFN Supplier Device Package: 10-uQFN (1.9x1) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: HSP054-4N10-ND,497-H SP054-4N10TR,497-HSP 054-4N10CT,497-HSP05 4-4N10DKR Base Product Number: HSP054 RoHS Status: RoHS non-compliant

Win Source Part Number: 979004-HSP054-4N10
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: USB
Standard Package: 7,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Clamping (Max) @ Ipp: 3.8V (Typ)
Power Line Protection: Yes
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 10-XFDFN
Supplier Device Package: 10-uQFN (1.9x1)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: HSP054-4N10-ND,497-HSP054-4N10TR,497-HSP054-4N10CT,497-HSP054-4N10DKR
Base Product Number: HSP054
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Diodes - 497-HSP054-4N10TR-ND - DigiKey
Thief River Falls, MN, United States
3.8V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-uQFN (1.9x1)

3.8V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-uQFN (1.9x1)

Buy Now Datasheet
TVS Diodes - HSP054-4N10 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
HSP054-4N10
TVS Diodes HSP054-4N10
TVS DIODE 5VWM 3.8VC 10UQFN

TVS DIODE 5VWM 3.8VC 10UQFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP054-4N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP054-4N10
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP054-4N10
TVS DIODE 5VWM 3.8VC 10UQFN

TVS DIODE 5VWM 3.8VC 10UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-HSP054-4N10 979004-HSP054-4N10 497-HSP054-4N10TR-ND HSP054-4N10 HSP054-4N10
Product Name Low-Power TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-XFDFN 10-XFDFN 10-XFDFN 10-uQFN (1.9x1)
VC 3.8 volts 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data