Broadcom Inc. RF Diodes HSMS-8101-TR1G

Description
RF Diode Schottky - Single 4V 75mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - Single 4V 75mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-1823-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1823-2-ND
RF Diodes 516-1823-2-ND
RF Diode Schottky - Single 4V 75mW SOT-23-3

RF Diode Schottky - Single 4V 75mW SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Schottky 4V 75mW SOT-23 Diode and Rectifier
284-HSMS-8101-TR1G
Schottky 4V 75mW SOT-23 Diode and Rectifier 284-HSMS-8101-TR1G
Schottky RF Diode, 4V, 75mW, SOT-23, X/Ku Band Product overview: HSMS-8101-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 75mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 75mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8101-TR1G can be used for catalog matching and distributor lookup.

Schottky RF Diode, 4V, 75mW, SOT-23, X/Ku Band Product overview: HSMS-8101-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 75mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 75mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8101-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-8101-TR1G - 1044117-HSMS-8101-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-8101-TR1G
1044117-HSMS-8101-TR1G
RF Diodes - HSMS-8101-TR1G 1044117-HSMS-8101-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1044117-HSMS-8101-TR 1G Packaging: Reel - TR Diode Type: Schottky - Single Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 75mW Resistance @ If, F: 14 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044117-HSMS-8101-TR1G
Packaging: Reel - TR
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 75mW
Resistance @ If, F: 14 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-8101-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-8101-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-8101-TR1G
RF DIODE SCHOTTKY 4V 75MW SOT23

RF DIODE SCHOTTKY 4V 75MW SOT23

Supplier's Site
RF DIODE SCHOTTKY 4V 75MW SOT23

RF DIODE SCHOTTKY 4V 75MW SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 516-1823-2-ND 284-HSMS-8101-TR1G 1044117-HSMS-8101-TR1G HSMS-8101-TR1G HSMS-8101-TR1G
Product Name RF Diodes Schottky 4V 75mW SOT-23 Diode and Rectifier RF Diodes - HSMS-8101-TR1G Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single Schottky
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VR 4 volts
CT 0.2600 pF 0.2600 pF 0.2600 pF
Unlock Full Specs
to access all available technical data