Win Source Part Number: 1169984-IDD04SG60CXT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 4 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Alternative Parts (Cross-Reference): IDD04SG60C; IDD04SG60CXTMA1; SP000786804;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 448-IDD04SG60CXTMA2C
Base Product Number: IDD04SG60
DIODE SIL CARB 600V 4A TO252-3 Product overview: IDD04SG60CXTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD04SG60CXTMA2 can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount PG-TO252-3
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount PG-TO252-3
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount PG-TO252-3
DIODE SIL CARB 600V 4A TO252-3
DIODE SIL CARB 600V 4A TO252-3
SIC SCHOTTKY DIODE, SINGLE, 4A, TO-252; Product Range:thinQ 3G 600V Series; Diode Configuration:Single
Schottky Diodes & Rectifiers SIC DIODES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1169984-IDD04SG60CXTMA2 | 280-IDD04SG60CXTMA2 | 448-IDD04SG60CXTMA2TR-ND | IDD04SG60CXTMA2 | IDD04SG60CXTMA2 | 62AC6976 | IDD04SG60CXTMA2 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 4A TO252 Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, Single, 4A, To-252; Product Range Infineon | Schottky Diodes & Rectifiers |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252-3 | ||||
| VF | 2.3 volts | 2.3 volts | 2.3 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |