Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-286C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286C-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 017066-HSMS-286C-TR1
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF Diode Schottky - 1 Pair Series Connection 4V SOT-323
RF DIODE SCHOTTKY 4V SOT323
DIODE, SCHOTTKY, MICROWAVE; Diode Configuration:Dual Series; Reverse Voltage Vr:4V; Forward Current If Max:1mA; Forward Voltage VF Max:350mV; Capacitance Ct:0.25pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:HSMS RoHS Compliant: Yes
RF DIODE SCHOTTKY 4V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 284-HSMS-286C-TR1G | 017066-HSMS-286C-TR1G | 516-1822-2-ND | HSMS-286C-TR1G | 92K0455 | HSMS-286C-TR1G |
| Product Name | Diode and Rectifier | RF Diodes - HSMS-286C-TR1G | RF Diodes | RF Diodes | Diode, Schottky, Microwave; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SOT-323 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed; Obsolete |