Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-286C-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286C-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1181980-HSMS-286C-BL
Packaging: Strip
Diode Type: Schottky - 1 Pair Series Connection
Family Name: HSMS-286C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: SC-70, SOT-323
Voltage - Peak Reverse (Maximum): 4V
Alternative Parts (Cross-Reference): HSMS-286C; HSMS-286C-TR1G; HSMS-286C-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia , Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-286C
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.25pF at 0V, 1MHz
RF Diode Schottky - 1 Pair Series Connection 4V SOT-323
RF DIODE SCHOTTKY 4V SOT323
RF DIODE SCHOTTKY 0.25PF 7V SOT-323; Diode Configuration:Dual Series; Reverse Voltage:-; Forward Current:1mA; Forward Voltage:350mV; Diode Capacitance:0.25pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
RF DIODE SCHOTTKY 4V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-286C-BLKG | 1181980-HSMS-286C-BLKG | 516-1937-ND | HSMS-286C-BLKG | 63J9589 | HSMS-286C-BLKG |
| Product Name | Diode and Rectifier | RF Diodes - HSMS-286C-BLKG | RF Diodes | RF Diodes | Rf Diode Schottky 0.25Pf 7V Sot-323; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SOT-323 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | Schottky | Schottky | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete |