Infineon Technologies AG Single Diodes IDB18E120ATMA1

Description
Diode Standard 1200V 31A (DC) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
Diode Standard 1200V 31A (DC) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDB18E120ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDB18E120ATMA1TR-ND
Single Diodes IDB18E120ATMA1TR-ND
Diode Standard 1200V 31A (DC) Surface Mount PG-TO263-3-2

Diode Standard 1200V 31A (DC) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
1.2KV 31A Diode and Rectifier
280-IDB18E120ATMA1
1.2KV 31A Diode and Rectifier 280-IDB18E120ATMA1
DIODE GEN PURP 1.2KV 31A TO263-3 Product overview: IDB18E120ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 31A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 31A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB18E120ATMA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 31A TO263-3 Product overview: IDB18E120ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 31A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 31A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB18E120ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDB18E120ATMA1 - 1044829-IDB18E120ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDB18E120ATMA1
1044829-IDB18E120ATMA1
Diodes, Rectifiers - Single - IDB18E120ATMA1 1044829-IDB18E120ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1044829-IDB18E120ATM A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 31A (DC) Voltage - Forward (Vf) (Max) @ If: 2.15V @ 18A Reverse Recovery Time (trr): 195ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-TO263-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1044829-IDB18E120ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 31A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.15V @ 18A
Reverse Recovery Time (trr): 195ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO263-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDB18E120ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDB18E120ATMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDB18E120ATMA1
DIODE GEN PURP 1.2KV 31A TO263-3

DIODE GEN PURP 1.2KV 31A TO263-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number IDB18E120ATMA1TR-ND 280-IDB18E120ATMA1 1044829-IDB18E120ATMA1 IDB18E120ATMA1
Product Name Single Diodes 1.2KV 31A Diode and Rectifier Diodes, Rectifiers - Single - IDB18E120ATMA1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 2.15 volts 2.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4946 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
Schottky Diode and Rectifier - 286-6CWQ04FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - BAV102,115 - 1022205-BAV102,115 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 150 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 60 volts
View Details