STMicroelectronics, Inc. TVS Diodes HSP061-4M10Y

Description
ST HSP061-4M10Y
Request a Quote Datasheet
Description
ST HSP061-4M10Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2396286P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396286P
TVS Diodes 2396286P
ST HSP061-4M10Y

ST HSP061-4M10Y

Supplier's Site
TVS Diodes - 2396286 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396286
TVS Diodes 2396286
ST HSP061-4M10Y

ST HSP061-4M10Y

Supplier's Site
TVS Diodes - 2396285 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396285
TVS Diodes 2396285
ST HSP061-4M10Y

ST HSP061-4M10Y

Supplier's Site
TVS - TVS - Diodes - HSP061-4M10Y - 873980-HSP061-4M10Y - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - HSP061-4M10Y
873980-HSP061-4M10Y
TVS - TVS - Diodes - HSP061-4M10Y 873980-HSP061-4M10Y
Manufacturer: STMicroelectronics Win Source Part Number: 873980-HSP061-4M10Y Series: Automotive, AEC-Q101, HSPY Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1) Package: Reel - TR Package: 10-XFDFN Mounting: Surface Mount Family Name: HSP061 Categories: Circuit Protection Case / Package: 10-UQFN (2.5x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-14546-2, -497-14546-1, HSP061-4M10Y-ND, -497-14546-6, 497-14546-6, 497-14546-2, 497-14546-1

Manufacturer: STMicroelectronics
Win Source Part Number: 873980-HSP061-4M10Y
Series: Automotive, AEC-Q101, HSPY
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)
Package: Reel - TR
Package: 10-XFDFN
Mounting: Surface Mount
Family Name: HSP061
Categories: Circuit Protection
Case / Package: 10-UQFN (2.5x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-14546-2, -497-14546-1, HSP061-4M10Y-ND, -497-14546-6, 497-14546-6, 497-14546-2, 497-14546-1

Buy Now Datasheet
TVS Diodes - 497-14546-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14546-1-ND
TVS Diodes 497-14546-1-ND
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 497-14546-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14546-2-ND
TVS Diodes 497-14546-2-ND
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 497-14546-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14546-6-ND
TVS Diodes 497-14546-6-ND
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1)

Buy Now Datasheet
Automotive TVS Protection Diode - 144-HSP061-4M10Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive TVS Protection Diode
144-HSP061-4M10Y
Automotive TVS Protection Diode 144-HSP061-4M10Y
Automotive 4-line ESD protection for high speed lines Product overview: HSP061-4M10Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-4M10Y can be used for catalog matching and distributor lookup.

Automotive 4-line ESD protection for high speed lines Product overview: HSP061-4M10Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-4M10Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP061-4M10Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP061-4M10Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP061-4M10Y
TVS DIODE 3VWM 15VC 10UQFN

TVS DIODE 3VWM 15VC 10UQFN

Supplier's Site
TVS Diodes HSP061-4M10Y
TVS DIODE 3VWM 15VC 10UQFN

TVS DIODE 3VWM 15VC 10UQFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2396286P 873980-HSP061-4M10Y 497-14546-1-ND 144-HSP061-4M10Y HSP061-4M10Y HSP061-4M10Y
Product Name TVS Diodes TVS - TVS - Diodes - HSP061-4M10Y TVS Diodes Automotive TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
Package UFQFN-10L 10-UQFN (2.5x1) 10-XFDFN Cut Tape 10-UQFN (2.5x1) 10-XFDFN
Pin Count 10
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data