RF Diode Schottky - 1 Pair Series Connection 2V SOT-23-3
Mixer Diode, Zero Barrier, L Band, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2852-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2852-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1181969-HSMS-2852-BL
Packaging: Strip
Diode Type: Schottky - 1 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 2V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: HSMS-2852
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 1V, 1MHz
RF DIODE, SCHOTTKY, 0.3PF 2V SOT-23; Diode Configuration:Dual Series; Reverse Voltage:2V; Forward Current:1mA; Forward Voltage:250mV; Diode Capacitance:0.3pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
RF DIODE SCHOTTKY 2V SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 516-1932-ND | 284-HSMS-2852-BLKG | 1181969-HSMS-2852-BLKG | 63J9580 | HSMS-2852-BLKG |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes - HSMS-2852-BLKG | Rf Diode, Schottky, 0.3Pf 2V Sot-23; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Diode Type | Schottky | Schottky; Schottky - 1 Pair Series Connection | Schottky | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Bulk | SOT23; SOT-23 | SOT23; SOT-23-3 | |
| VR | 2 volts | ||||
| CT | 0.3000 pF | 0.3000 pF |