RF Diode Schottky - Single 2V SOT-323
Manufacturer: Broadcom Limited
Win Source Part Number: 068265-HSMS-285B-TR1
Packaging: Reel - TR
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.3pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mixer Diode, Zero Barrier, L Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-285B-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-285B-TR1G can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 2V SOT323
RF DIODE SCHOTTKY 2V SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMS-285B-TR1G-ND | 068265-HSMS-285B-TR1G | 284-HSMS-285B-TR1G | HSMS-285B-TR1G | HSMS-285B-TR1G |
| Product Name | RF Diodes | RF Diodes - HSMS-285B-TR1G | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Single | Schottky | ||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| VR | 2 volts |