RF Diode Schottky 2V 3-Pin SOT-323 T/R Product overview: HSMS-285C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-285C-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1044099-HSMS-285C-TR
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF Diode Schottky - 1 Pair Series Connection 2V SOT-323
RF DIODE SCHOTTKY 2V SOT323
RF DIODE SCHOTTKY 2V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-285C-TR1G | 1044099-HSMS-285C-TR1G | HSMS-285C-TR1G-ND | HSMS-285C-TR1G | HSMS-285C-TR1G |
| Product Name | Schottky 2V Diode and Rectifier | RF Diodes - HSMS-285C-TR1G | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | Schottky |