Eaton Corporation
Inrush Current Limiters (ICL)
ICL600D18MIC
Description
ICL 6 OHM 20% 7A 19MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 6 OHM 20% 7A 19MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
283-ICL600D18MIC-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
3 suppliers
Diode Type
Zener; Zener Diodes
IF
33 mA
IR
0.0500 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1000 volts
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
3 suppliers