Infineon Technologies AG 1.2KV 50A Diode and Rectifier IDB30E120ATMA1

Description
DIODE GP 1.2KV 50A TO263-3-2 Product overview: IDB30E120ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB30E120ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.2KV 50A TO263-3-2 Product overview: IDB30E120ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB30E120ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2KV 50A Diode and Rectifier
280-IDB30E120ATMA1
1.2KV 50A Diode and Rectifier 280-IDB30E120ATMA1
DIODE GP 1.2KV 50A TO263-3-2 Product overview: IDB30E120ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB30E120ATMA1 can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 50A TO263-3-2 Product overview: IDB30E120ATMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB30E120ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - IDB30E120ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDB30E120ATMA1TR-ND
Single Diodes IDB30E120ATMA1TR-ND
Diode Standard 1200V 50A (DC) Surface Mount PG-TO263-3-2

Diode Standard 1200V 50A (DC) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single Diodes - IDB30E120ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDB30E120ATMA1CT-ND
Single Diodes IDB30E120ATMA1CT-ND
Diode Standard 1200V 50A (DC) Surface Mount PG-TO263-3-2

Diode Standard 1200V 50A (DC) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single Diodes - IDB30E120ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 50A (DC) Surface Mount PG-TO263-3-2

Diode Standard 1200V 50A (DC) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Diodes, Rectifiers - Single - IDB30E120ATMA1 - 1044830-IDB30E120ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDB30E120ATMA1
1044830-IDB30E120ATMA1
Diodes, Rectifiers - Single - IDB30E120ATMA1 1044830-IDB30E120ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1044830-IDB30E120ATM A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 50A (DC) Voltage - Forward (Vf) (Max) @ If: 2.15V @ 30A Reverse Recovery Time (trr): 243ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-TO263-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1044830-IDB30E120ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 50A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.15V @ 30A
Reverse Recovery Time (trr): 243ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-TO263-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IDB30E120ATMA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 50A, 1200V V(RRM), Silicon, TO-263AB

Rectifier Diode, 1 Phase, 1 Element, 50A, 1200V V(RRM), Silicon, TO-263AB

Supplier's Site Datasheet
Diode, 1200V, 50A, To263-3; Repetitive Peak Reverse Voltage Infineon - 47W3447 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 1200V, 50A, To263-3; Repetitive Peak Reverse Voltage Infineon
47W3447
Diode, 1200V, 50A, To263-3; Repetitive Peak Reverse Voltage Infineon 47W3447
DIODE, 1200V, 50A, TO263-3; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Diode Configuration:Single ; Forward Voltage Max:2.15V; Reverse Recovery Time:243ns; Forward Surge Current:102A; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, 1200V, 50A, TO263-3; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Diode Configuration:Single; Forward Voltage Max:2.15V; Reverse Recovery Time:243ns; Forward Surge Current:102A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Switching 1.2KV 50A 3-Pin(2+Tab) TO-263 - 376-IDB30E120ATMA1 - Utmel Electronic Limited
Hong Kong, China
Diode Switching 1.2KV 50A 3-Pin(2+Tab) TO-263
376-IDB30E120ATMA1
Diode Switching 1.2KV 50A 3-Pin(2+Tab) TO-263 376-IDB30E120ATMA1
Diode Switching 1.2KV 50A 3-Pin(2+Tab) TO-263

Diode Switching 1.2KV 50A 3-Pin(2+Tab) TO-263

Supplier's Site
Single Diodes - IDB30E120ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDB30E120ATMA1
Single Diodes IDB30E120ATMA1
DIODE GP 1.2KV 50A TO263-3-2

DIODE GP 1.2KV 50A TO263-3-2

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - IDB30E120ATMA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
IDB30E120ATMA1
Diodes >> Schottky Barrier Diodes (SBD) IDB30E120ATMA1
TO-263-3 Schottky Barrier Diodes (SBD) ROHS

TO-263-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDB30E120ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDB30E120ATMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDB30E120ATMA1
DIODE GP 1.2KV 50A TO263-3-2

DIODE GP 1.2KV 50A TO263-3-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-IDB30E120ATMA1 IDB30E120ATMA1TR-ND 1044830-IDB30E120ATMA1 IDB30E120ATMA1 47W3447 376-IDB30E120ATMA1 IDB30E120ATMA1 IDB30E120ATMA1 IDB30E120ATMA1
Product Name 1.2KV 50A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - IDB30E120ATMA1 Diode, 1200V, 50A, To263-3; Repetitive Peak Reverse Voltage Infineon Diode Switching 1.2KV 50A 3-Pin(2+Tab) TO-263 Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PG-TO263-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard Standard
VF 2.15 volts 2.15 volts 2.15 volts 2.15 volts 2.15 volts
Unlock Full Specs
to access all available technical data