14V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 16-UQFN (3.5x1.5)
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon
8-Ch TVS Diode, 3V, 0.8pF, 14V Clamp, QFN, 3A PPK Product overview: HSP061-8M16 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.8pF, 14V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.8pF, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-8M16 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 14VC 16UQFN
TVS Diodes / ESD Suppressors 8-CH ESD ARRAY RtoR 6.3 GHz 0.6 pF
TVS DIODE 3VWM 14VC 16UQFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11044-2-ND | HSP061-8M16 | 144-HSP061-8M16 | HSP061-8M16 | HSP061-8M16 | HSP061-8M16 |
| Product Name | TVS Diodes | 3V 0.8pF 14V QFN TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | 16-UFDFN Exposed Pad | Tape and Reel | 16-UQFN (3.5x1.5) | uQFN-16 | 16-UFDFN Exposed Pad | |
| VC | 14 volts | 14 volts | 14 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |