Win Source Part Number: 1158789-IDD15E60BUMA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 29.2A (DC)
Voltage - Forward (Vf) (Max) @ If: 2 V @ 15 A
Reverse Recovery Time (trr): 87 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Alternative Parts (Cross-Reference): IDD15E60;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: IDD15E60,ROCINFIDD15
Product Status: Obsolete
Diode Standard 600V 29.2A (DC) Surface Mount PG-TO252-3
Rectifier Diode, 1 Phase, 1 Element, 29.2A, 600V V(RRM), Silicon, TO-252
DIODE GP 600V 29.2A TO252-3 Product overview: IDD15E60BUMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29.2A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 29.2A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD15E60BUMA2 can be used for catalog matching and distributor lookup.
DIODE GP 600V 29.2A TO252-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1158789-IDD15E60BUMA2 | IDD15E60BUMA2TR-ND | IDD15E60BUMA2 | 280-IDD15E60BUMA2 | IDD15E60BUMA2 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 29.2A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 2 volts | 2 volts | |||
| VR | 600 volts | ||||
| IR | 0.0500 mA | ||||
| trr | 87 ns |