Manufacturer: Broadcom Limited
Win Source Part Number: 718568-HSMS-282K-TR1
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: Schottky - 1 Pair Isolated
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: HSMS-282K
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 12Ohm at 5mA, 1MHz
Mixer Diode, Silicon Product overview: HSMS-282K-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282K-TR1 can be used for catalog matching and distributor lookup.
RF Diode Schottky - 1 Pair Isolated 15V 1A SOT-363
RF DIODE SCHOTTKY 15V SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 718568-HSMS-282K-TR1 | 284-HSMS-282K-TR1 | HSMS-282K-TR1-ND | HSMS-282K-TR1 |
| Product Name | RF Diodes - HSMS-282K-TR1 | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Isolated | Schottky | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| CT | 1 pF | 1 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |