DIODE GEN PURP 5000V 0.2A DO15
Diode Standard 5000V 200mA Through Hole DO15/DO204AC
DIODE GEN PURP 5KV 200MA DO15
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 4878-HV5CT-ND | HV5 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |