- Trained on our vast library of engineering resources.

Infineon Technologies AG Single Diodes IDH05G120C5XKSA1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-IDH05G120C5XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 5A (DC) Through Hole PG-TO220-2-1

Diode Silicon Carbide Schottky 1200V 5A (DC) Through Hole PG-TO220-2-1

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDH05G120C5XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDH05G120C5XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDH05G120C5XKSA1
DIODE SIL CARB 1.2KV 5A TO220-1

DIODE SIL CARB 1.2KV 5A TO220-1

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDH05G120C5XKSA1
Schottky Diodes & Rectifiers IDH05G120C5XKSA1
Schottky Diodes & Rectifiers SIC CHIP/DISCRETE

Schottky Diodes & Rectifiers SIC CHIP/DISCRETE

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDH05G120C5XKSA1 - 874291-IDH05G120C5XKSA1 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Single - IDH05G120C5XKSA1
874291-IDH05G120C5XKSA1
Diodes, Rectifiers - Single - IDH05G120C5XKSA1 874291-IDH05G120C5XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874291-IDH05G120C5XK SA1 Series: CoolSiC™+ Features: Diode Silicon Carbide Schottky 1200 V 5A (DC) Through Hole PG-TO220-2-1 Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: IDH05G120 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Infineon Technologies
Win Source Part Number: 874291-IDH05G120C5XKSA1
Series: CoolSiC™+
Features: Diode Silicon Carbide Schottky 1200 V 5A (DC) Through Hole PG-TO220-2-1
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: IDH05G120
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-2-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Supplier's Site Datasheet
Diode Schottky Diode 1200V 19.1A 2-Pin TO-220 Tube - 376-IDH05G120C5XKSA1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky Diode 1200V 19.1A 2-Pin TO-220 Tube
376-IDH05G120C5XKSA1
Diode Schottky Diode 1200V 19.1A 2-Pin TO-220 Tube 376-IDH05G120C5XKSA1
Diode Schottky Diode 1200V 19.1A 2-Pin TO-220 Tube

Diode Schottky Diode 1200V 19.1A 2-Pin TO-220 Tube

Supplier's Site
 - 1339857 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon thinQ!™ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications. Reduced EMI Diode Configuration = Single Maximum Continuous Forward Current = 19.1A Number of Elements per Chip = 1 Peak Reverse Repetitive Voltage = 1200V Mounting Type = Through Hole Package Type = TO-220 Diode Technology = SiC Schottky Diode Type = SiC Schottky Pin Count = 2+Tab Maximum Forward Voltage Drop = 2.6V

The Infineon thinQ!â„¢ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications.
Reduced EMI
Diode Configuration = Single
Maximum Continuous Forward Current = 19.1A
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 1200V
Mounting Type = Through Hole
Package Type = TO-220
Diode Technology = SiC Schottky
Diode Type = SiC Schottky
Pin Count = 2+Tab
Maximum Forward Voltage Drop = 2.6V

Supplier's Site
 - 1339857P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon thinQ!™ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications. Reduced EMI Diode Configuration = Single Maximum Continuous Forward Current = 19.1A Number of Elements per Chip = 1 Peak Reverse Repetitive Voltage = 1200V Mounting Type = Through Hole Package Type = TO-220 Diode Technology = SiC Schottky Diode Type = SiC Schottky Pin Count = 2+Tab Maximum Forward Voltage Drop = 2.6V Delivery on production packaging - Tube. This product is non-returnable.

The Infineon thinQ!â„¢ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications.
Reduced EMI
Diode Configuration = Single
Maximum Continuous Forward Current = 19.1A
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 1200V
Mounting Type = Through Hole
Package Type = TO-220
Diode Technology = SiC Schottky
Diode Type = SiC Schottky
Pin Count = 2+Tab
Maximum Forward Voltage Drop = 2.6V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1338552 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon thinQ!™ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications. Reduced EMI Maximum Continuous Forward Current = 19.1A Diode Configuration = Single Number of Elements per Chip = 1 Peak Reverse Repetitive Voltage = 1200V Mounting Type = Through Hole Package Type = TO-220 Diode Technology = SiC Schottky Diode Type = SiC Schottky Pin Count = 2+Tab Maximum Forward Voltage Drop = 2.6V

The Infineon thinQ!â„¢ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications.
Reduced EMI
Maximum Continuous Forward Current = 19.1A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 1200V
Mounting Type = Through Hole
Package Type = TO-220
Diode Technology = SiC Schottky
Diode Type = SiC Schottky
Pin Count = 2+Tab
Maximum Forward Voltage Drop = 2.6V

Supplier's Site
Sic Schottky Diode, 1.2Kv, 19.1A, To-220; Product Range Infineon - 34AC1579 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 19.1A, To-220; Product Range Infineon
34AC1579
Sic Schottky Diode, 1.2Kv, 19.1A, To-220; Product Range Infineon 34AC1579
SIC SCHOTTKY DIODE, 1.2KV, 19.1A, TO-220; Product Range:thinQ 5G 1200V Series; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:19.1A; Total Capacitive Charge Qc:24nC; Diode Case RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 19.1A, TO-220; Product Range:thinQ 5G 1200V Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:19.1A; Total Capacitive Charge Qc:24nC; Diode Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Win Source Electronics Utmel Electronic Limited RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 448-IDH05G120C5XKSA1-ND IDH05G120C5XKSA1 IDH05G120C5XKSA1 874291-IDH05G120C5XKSA1 376-IDH05G120C5XKSA1 1339857 34AC1579
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - IDH05G120C5XKSA1 Diode Schottky Diode 1200V 19.1A 2-Pin TO-220 Tube Sic Schottky Diode, 1.2Kv, 19.1A, To-220; Product Range Infineon
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active Active
VF 1.8 volts 1.8 volts
Package TO-220-2 PG-TO220-2-1 TO-220; TO-220-2 TO-220; TO-220
Applications EFFICIENCY
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - RRD07MM4S - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Package PMDUM
RoHS Compliant RoHS
VRRM 400 volts
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
HiperFRED Low Vf - DSEP60-12A - Littelfuse, Inc.
Specs
Package TO-247; TO-247AD
IFSM 500 amps
View Details
2 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7062CCT1 - JANS1N7062CCT1 - Infineon Technologies AG
Specs
Package M-TO254-3
Life Cycle Stage active and preferred
View Details
2 suppliers