Manufacturer: Broadcom Limited
Win Source Part Number: 1044115-HSMS-286Y-BL
Packaging: Bulk
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Family Name: HSMS-286Y
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-323
Alternative Parts (Cross-Reference): HSMS-286Y-TR2G; HSMS-286Y-TR1G; HSMS-286B-TR1; HSMS-286B;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Safety, Communications & Networking
Mixer Diode, Ultra High Frequency to C Band, Silicon, LEAD FREE, MINIATURE PACKAGE-2 Product overview: HSMS-286Y-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286Y-BLKG can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 4V SOD-323
RF DIODE SCHOTTKY 4V SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1044115-HSMS-286Y-BLKG | 284-HSMS-286Y-BLKG | 516-1940-ND | HSMS-286Y-BLKG |
| Product Name | RF Diodes - HSMS-286Y-BLKG | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Schottky; Schottky - Single | Schottky | ||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | SOD-323; SOD-323 | Bulk | SOD-523; SC-79, SOD-523 | SOD-323; SOD-323 |