STMicroelectronics, Inc. 3V 0.85pF TVS Protection Diode HSP061-2P6

Description
2-Line TVS Diode, 3V Working Voltage, 0.85pF, SOT-666 Product overview: HSP061-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.85pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Line TVS Diode, 3V Working Voltage, 0.85pF, SOT-666 Product overview: HSP061-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.85pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.85pF TVS Protection Diode
144-HSP061-2P6
3V 0.85pF TVS Protection Diode 144-HSP061-2P6
2-Line TVS Diode, 3V Working Voltage, 0.85pF, SOT-666 Product overview: HSP061-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.85pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2P6 can be used for catalog matching and distributor lookup.

2-Line TVS Diode, 3V Working Voltage, 0.85pF, SOT-666 Product overview: HSP061-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.85pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.85pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-2P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-12960-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12960-2-ND
TVS Diodes 497-12960-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-666

Clamp Ipp Tvs Diode Surface Mount SOT-666

Buy Now Datasheet
TVS - TVS - Diodes - HSP061-2P6 - 1044135-HSP061-2P6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - HSP061-2P6
1044135-HSP061-2P6
TVS - TVS - Diodes - HSP061-2P6 1044135-HSP061-2P6
Manufacturer: STMicroelectronics Win Source Part Number: 1044135-HSP061-2P6 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet, HDMI Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Capacitance @ Frequency: 0.6pF @ 200MHz to 3GHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-666 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1044135-HSP061-2P6
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 0.6pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-666
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP061-2P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP061-2P6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP061-2P6
TVS DIODE 3VWM SOT666

TVS DIODE 3VWM SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-HSP061-2P6 497-12960-2-ND 1044135-HSP061-2P6 HSP061-2P6
Product Name 3V 0.85pF TVS Protection Diode TVS Diodes TVS - TVS - Diodes - HSP061-2P6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT-563, SOT-666 SOT-666 SOT-666
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data