Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-286K-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286K-BLKG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1063553-HSMS-286K-BL
Category: Discrete Semiconductor Products>Diodes - RF
Package: Strip
Standard Package: 100
Diode Type: Schottky - 1 Pair Isolated
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): QSBT40-7-F; BAT54TW-7-F; SDA004-7HSMS-286K-BL
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Broadcom Limited
Other Names: HSMS-286K-BLKG-ND,HS
Base Product Number: HSMS-286K
Product Status: Obsolete
RF Diode Schottky - 1 Pair Isolated 4V SOT-363
DIODE, SCHOTTKY, DETECT, HF, SOT-363; Diode Configuration:Dual Isolated; Reverse Voltage Vr:-; Forward Current If Max:1mA; Forward Voltage VF Max:350mV; Capacitance Ct:0.25pF; Diode Case Style:SOT-363; No. of Pins:6 Pin; Product RoHS Compliant: Yes
RF DIODE SCHOTTKY 4V SOT363
RF DIODE SCHOTTKY 4V SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-286K-BLKG | 1063553-HSMS-286K-BLKG | 516-1938-ND | 58Y6891 | HSMS-286K-BLKG | HSMS-286K-BLKG |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Diode, Schottky, Detect, Hf, Sot-363; Diode Configuration Broadcom | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Schottky; Schottky - 1 Pair Isolated | Schottky | Schottky | |||
| CT | 0.2500 pF | 0.2500 pF | 0.2500 pF |