Broadcom Inc. 150ohm Diode and Rectifier HSMS-8202-TR1G

Description
Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150ohm Diode and Rectifier
284-HSMS-8202-TR1G
150ohm Diode and Rectifier 284-HSMS-8202-TR1G
Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1G can be used for catalog matching and distributor lookup.

Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 516-1824-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1824-2-ND
RF Diodes 516-1824-2-ND
RF Diode Schottky - 1 Pair Series Connection 4V 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 4V 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - HSMS-8202-TR1G - 017067-HSMS-8202-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-8202-TR1G
017067-HSMS-8202-TR1G
RF Diodes - HSMS-8202-TR1G 017067-HSMS-8202-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 017067-HSMS-8202-TR1 G Packaging: Reel - TR Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 75mW Resistance @ If, F: 14 Ohm @ 5mA, 1MHz Family Name: HSMS-8202 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): HSMS-8202; HSMS-8202-BLKG; HSMS-8202-TR2G; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017067-HSMS-8202-TR1G
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 75mW
Resistance @ If, F: 14 Ohm @ 5mA, 1MHz
Family Name: HSMS-8202
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): HSMS-8202; HSMS-8202-BLKG; HSMS-8202-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Thailand, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diode, Schottky, Dual, Sot-23; Diode Configuration Broadcom - 92K0458 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, Sot-23; Diode Configuration Broadcom
92K0458
Diode, Schottky, Dual, Sot-23; Diode Configuration Broadcom 92K0458
DIODE, SCHOTTKY, DUAL, SOT-23; Diode Configuration:Dual Series; Reverse Voltage Vr:4V; Forward Current If Max:5mA; Forward Voltage VF Max:350mV; Capacitance Ct:0.26pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:HSMS RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, SOT-23; Diode Configuration:Dual Series; Reverse Voltage Vr:4V; Forward Current If Max:5mA; Forward Voltage VF Max:350mV; Capacitance Ct:0.26pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:HSMS RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Reel 3K; Diode Configuration Broadcom - 36AJ9512 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Reel 3K; Diode Configuration Broadcom
36AJ9512
Diode, Schottky, Reel 3K; Diode Configuration Broadcom 36AJ9512
DIODE, SCHOTTKY, REEL 3K; Diode Configuration:Dual Series; Reverse Voltage Vr:4V; Forward Current If Max:5mA; Forward Voltage VF Max:350mV; Capacitance Ct:0.26pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:HSMS Series;RoHS Compliant: Yes

DIODE, SCHOTTKY, REEL 3K; Diode Configuration:Dual Series; Reverse Voltage Vr:4V; Forward Current If Max:5mA; Forward Voltage VF Max:350mV; Capacitance Ct:0.26pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:HSMS Series;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-8202-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-8202-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-8202-TR1G
RF DIODE SCHOTTKY 4V 75MW SOT23

RF DIODE SCHOTTKY 4V 75MW SOT23

Supplier's Site
RF DIODE SCHOTTKY 4V 75MW SOT23

RF DIODE SCHOTTKY 4V 75MW SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers RF Diodes RF Diodes Schottky Diodes RF Diodes RF Diodes
Product Number 284-HSMS-8202-TR1G 516-1824-2-ND 017067-HSMS-8202-TR1G 92K0458 HSMS-8202-TR1G HSMS-8202-TR1G
Product Name 150ohm Diode and Rectifier RF Diodes RF Diodes - HSMS-8202-TR1G Diode, Schottky, Dual, Sot-23; Diode Configuration Broadcom Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection Schottky
Unlock Full Specs
to access all available technical data