RF Diode Schottky - Cross Over 4V 75mW SOT-143-4
DIODE SCHOTTKY 4V 75MW SOT143-4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMS-8209-BLKG-ND | HSMS-8209-BLKG |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | TO-253-4, TO-253AA | SOT143; SOT-143-4 |
| VR | 4 volts |