Win Source Part Number: 1122289-HSP051-2W3Y
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, HSPY
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Breakdown (Min): 5.3V
Voltage - Clamping (Max) @ Ipp: 18V (Typ)
Power - Peak Pulse: 20W
Power Line Protection: No
Capacitance @ Frequency: 0.7pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1.8A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): HSP051-2W3Y.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18293-6,HSP051-2
Base Product Number: HSP051
Automotive 2-line ESD protection for high speed lines Product overview: HSP051-2W3Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP051-2W3Y can be used for catalog matching and distributor lookup.
18V (Typ) Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
18V (Typ) Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
18V (Typ) Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
TVS DIODE 18VC SOT323-3
TVS Diodes / ESD Suppressors DFD PROTECTION
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1122289-HSP051-2W3Y | 144-HSP051-2W3Y | 497-18293-1-ND | HSP051-2W3Y | HSP051-2W3Y | HSP051-2W3Y |
| Product Name | Circuit Protection - TVS - Diodes | Automotive TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323-3L | |
| Peak Pulse Power | 20 watts | 20 watts | 20 watts | 20 watts | ||
| VC | 18 volts | 18 volts | 18 volts | 18 volts | ||
| VBR | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | ||
| CT | 0.7000 pF |